TE Connectivity Fusion Tape 604271-2

Description
Body Features Primary Product Color : Black Dimensions Product Length : 20.117 M  [66 FT ] Product Thickness : .18 MM  [.007 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 10 Product Type Features Center Stripe : No Tape Type : Master Electrician's
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Length : 20.117 M  [66 FT ] Product Thickness : .18 MM  [.007 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 10 Product Type Features Center Stripe : No Tape Type : Master Electrician's
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 604271-2 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
604271-2
Fusion Tape 604271-2
Body Features Primary Product Color : Black Dimensions Product Length : 20.117 M  [66 FT ] Product Thickness : .18 MM  [.007 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 10 Product Type Features Center Stripe : No Tape Type : Master Electrician's

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Length : 20.117 M  [66 FT ]
  • Product Thickness : .18 MM  [.007 INCH ]
  • Product Width : 19.05 MM  [.75 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 10

Product Type Features


  • Center Stripe : No
  • Tape Type : Master Electrician's
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 604271-2
Product Name Fusion Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508722-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508739-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Cable Repair Tape - CX4201-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details