TE Connectivity Conductive Tape 2508725-1

Description
Dimensions Metal Layer Thickness : .06 MM  [.0023 INCH ] Overall Thickness : .085 MM  [.0033 INCH ] Product Length : 20 M  [65.61 FT ] Product Width : 25.4 MM  [787.402 INCH ] Electrical Characteristics Electrical Resistance Through Adhesive (OHM) : .01 - .05 Product Type Features Adhesive Type : Electrically Conductive Acrylic Conductive Tape Base Material : Aluminium Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet
Description
Dimensions Metal Layer Thickness : .06 MM  [.0023 INCH ] Overall Thickness : .085 MM  [.0033 INCH ] Product Length : 20 M  [65.61 FT ] Product Width : 25.4 MM  [787.402 INCH ] Electrical Characteristics Electrical Resistance Through Adhesive (OHM) : .01 - .05 Product Type Features Adhesive Type : Electrically Conductive Acrylic Conductive Tape Base Material : Aluminium Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Tape - 2508725-1 - TE Connectivity
Berwyn, PA, United States
Conductive Tape
2508725-1
Conductive Tape 2508725-1
Dimensions Metal Layer Thickness : .06 MM  [.0023 INCH ] Overall Thickness : .085 MM  [.0033 INCH ] Product Length : 20 M  [65.61 FT ] Product Width : 25.4 MM  [787.402 INCH ] Electrical Characteristics Electrical Resistance Through Adhesive (OHM) : .01 - .05 Product Type Features Adhesive Type : Electrically Conductive Acrylic Conductive Tape Base Material : Aluminium Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]

Dimensions


  • Metal Layer Thickness : .06 MM  [.0023 INCH ]
  • Overall Thickness : .085 MM  [.0033 INCH ]
  • Product Length : 20 M  [65.61 FT ]
  • Product Width : 25.4 MM  [787.402 INCH ]

Electrical Characteristics


  • Electrical Resistance Through Adhesive (OHM) : .01 - .05

Product Type Features


  • Adhesive Type : Electrically Conductive Acrylic
  • Conductive Tape Base Material : Aluminium

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 2508725-1
Product Name Conductive Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Glue, Adhesives, Applicators - 1918652-1 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details