TE Connectivity Cable Repair Tape CX4203-000

Description
Dimensions Product Length : 7.62 M  [25 FT ] Product Width : 50.8 MM  [2 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet
Description
Dimensions Product Length : 7.62 M  [25 FT ] Product Width : 50.8 MM  [2 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Repair Tape - CX4203-000 - TE Connectivity
Berwyn, PA, United States
Cable Repair Tape
CX4203-000
Cable Repair Tape CX4203-000
Dimensions Product Length : 7.62 M  [25 FT ] Product Width : 50.8 MM  [2 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range (DEGC) : -55 - 200

Dimensions


  • Product Length : 7.62 M  [25 FT ]
  • Product Width : 50.8 MM  [2 INCH ]

Industry Standards


  • Adhesive Specification : RT-1381

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Tape Type : High Temperature Tape

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 200
  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number CX4203-000
Product Name Cable Repair Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

JCI #2386618, AFSK-21.5Z-2 FLE - 1557385-1 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
Glue, Adhesives, Applicators - S1125-KIT-1-CS6955 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
Conductive Tape - 2508727-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508729-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details