TE Connectivity Definite Purpose Contactors 6-1611018-9

Description
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Electrical Characteristics Definite Purpose Contactor Coil Resistance (OHM) : 180 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized Mechanical Attachment Definite Purpose Contactor Mounting Type : Bottom Mount, 2xM5 Mounting Plate : With Product Type Features Contactor Type : Definite Purpose Model : 98 Terminal Configuration : Box Lug Termination Features Coil Termination : Quick Connect
Request a Quote
Description
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Electrical Characteristics Definite Purpose Contactor Coil Resistance (OHM) : 180 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized Mechanical Attachment Definite Purpose Contactor Mounting Type : Bottom Mount, 2xM5 Mounting Plate : With Product Type Features Contactor Type : Definite Purpose Model : 98 Terminal Configuration : Box Lug Termination Features Coil Termination : Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 6-1611018-9 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
6-1611018-9
Definite Purpose Contactors 6-1611018-9
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Electrical Characteristics Definite Purpose Contactor Coil Resistance (OHM) : 180 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized Mechanical Attachment Definite Purpose Contactor Mounting Type : Bottom Mount, 2xM5 Mounting Plate : With Product Type Features Contactor Type : Definite Purpose Model : 98 Terminal Configuration : Box Lug Termination Features Coil Termination : Quick Connect

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 40
  • Pole Configuration : 3

Electrical Characteristics


  • Definite Purpose Contactor Coil Resistance (OHM) : 180
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 120
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : UL Recognized

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Bottom Mount, 2xM5
  • Mounting Plate : With

Product Type Features


  • Contactor Type : Definite Purpose
  • Model : 98
  • Terminal Configuration : Box Lug

Termination Features


  • Coil Termination : Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 6-1611018-9
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 7-1618376-1 - TE Connectivity
Specs
Type Electrical Contactor
VDC 12 volts
View Details
Definite Purpose Contactors - 9-1393127-2 - TE Connectivity
Specs
Type Electrical Contactor
Current 50 amps
View Details
Definite Purpose Contactors - 1-1393132-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details