TE Connectivity Slide Switches 6-1437580-0

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Four Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 9.02 MM  [.355 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Four Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 9.02 MM  [.355 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 6-1437580-0 - TE Connectivity
Berwyn, PA, United States
Slide Switches
6-1437580-0
Slide Switches 6-1437580-0
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Four Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 9.02 MM  [.355 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Four Throw
  • Number of Actuators : Single
  • Number of Positions : 4
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 9.02 MM  [.355 INCH ]
  • Product Length : 24 MM  [.945 INCH ]
  • Product Width : 9.35 MM  [.368 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 6-1437580-0
Product Name Slide Switches
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications SP8T
Current Rating 0.2500 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2-1825011-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Slide Switches - 1437579-9 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details