TE Connectivity Slide Switches 3-1825010-7

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 3-1825010-7 - TE Connectivity
Berwyn, PA, United States
Slide Switches
3-1825010-7
Slide Switches 3-1825010-7
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Six Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 6
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Slide Switches - 7455205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7455205
Slide Switches 7455205
TE Connectivity 3-1825010-7 Slide Switch

TE Connectivity 3-1825010-7 Slide Switch

Supplier's Site
Slide Switches - 7455205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7455205P
Slide Switches 7455205P
TE Connectivity 3-1825010-7 Slide Switch

TE Connectivity 3-1825010-7 Slide Switch

Supplier's Site
Slide Switches - 1648914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1648914
Slide Switches 1648914
TE Connectivity 3-1825010-7 Slide Switch

TE Connectivity 3-1825010-7 Slide Switch

Supplier's Site
Slide Switches - 450-1559-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1559-ND
Slide Switches 450-1559-ND
Slide Switch 6PDT Through Hole

Slide Switch 6PDT Through Hole

Buy Now Datasheet
ASE6204=6PDT AUTOSLIDE - 3-1825010-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
ASE6204=6PDT AUTOSLIDE
3-1825010-7
ASE6204=6PDT AUTOSLIDE 3-1825010-7
ASE6204=6PDT AUTOSLIDE

ASE6204=6PDT AUTOSLIDE

Buy Now
Slide Switch, 6Pdt, 0.3A, 115Vac, Tht Rohs Compliant Alcoswitch Te Connectivity - 69AH4673 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 6Pdt, 0.3A, 115Vac, Tht Rohs Compliant Alcoswitch Te Connectivity
69AH4673
Slide Switch, 6Pdt, 0.3A, 115Vac, Tht Rohs Compliant Alcoswitch Te Connectivity 69AH4673
SLIDE SWITCH, 6PDT, 0.3A, 115VAC, THT ROHS COMPLIANT: YES

SLIDE SWITCH, 6PDT, 0.3A, 115VAC, THT ROHS COMPLIANT: YES

Supplier's Site
Switches - Slide Switches 3-1825010-7
SWITCH SLIDE 6PDT 300MA 115V

SWITCH SLIDE 6PDT 300MA 115V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 3-1825010-7 7455205 7455205P 450-1559-ND 3-1825010-7 69AH4673 3-1825010-7
Product Name Slide Switches Slide Switches Slide Switches Slide Switches ASE6204=6PDT AUTOSLIDE Slide Switch, 6Pdt, 0.3A, 115Vac, Tht Rohs Compliant Alcoswitch Te Connectivity Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic Plastic
Terminal Type Through hole Solder Terminals; Solder Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825011-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - ASE62G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switches - 2-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details
Slide Switches - 3-1437580-3 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details