TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 5RL-500

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3926 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3926
Current Transformer; Ct Construction Crompton Te Connectivity 42M3926
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3926
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mounting Transformers - 1232504 - RS Components, Ltd.
Specs
Mounting Chassis; Screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Input Voltage 600 volts
Output Voltage 120 volts
View Details
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details