TE Connectivity Feedthroughs 597811N001

Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None Dimensions Expanded Inside Diameter (Min) : 45 MM  [1.77 INCH ] Feedthrough Inside Diameter (Max) : 40.2 MM  [1.58 INCH ] Recovered Inside Diameter (Max) : 16.8 MM  [.66 INCH ] Thread Length : 48 MM  [1.89 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M48 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None Dimensions Expanded Inside Diameter (Min) : 45 MM  [1.77 INCH ] Feedthrough Inside Diameter (Max) : 40.2 MM  [1.58 INCH ] Recovered Inside Diameter (Max) : 16.8 MM  [.66 INCH ] Thread Length : 48 MM  [1.89 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M48 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - 597811N001 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
597811N001
Feedthroughs 597811N001
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None Dimensions Expanded Inside Diameter (Min) : 45 MM  [1.77 INCH ] Feedthrough Inside Diameter (Max) : 40.2 MM  [1.58 INCH ] Recovered Inside Diameter (Max) : 16.8 MM  [.66 INCH ] Thread Length : 48 MM  [1.89 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M48 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Bright Silver
  • Feedthrough Material : Stainless Steel
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Material Code : 315
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Expanded Inside Diameter (Min) : 45 MM  [1.77 INCH ]
  • Feedthrough Inside Diameter (Max) : 40.2 MM  [1.58 INCH ]
  • Recovered Inside Diameter (Max) : 16.8 MM  [.66 INCH ]
  • Thread Length : 48 MM  [1.89 INCH ]

Mechanical Attachment


  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M48 x 1.5

Other


  • Adhesive Type : Epoxy

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : No

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number 597811N001
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 265871-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 572745-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details