Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone
Dimensions Compatible Cable Diameter Range : 4.7 - 12.7 MM [.185 - .5 INCH ]
Operation/Applicatio
n Shielded : No
Body Features
Primary Product Color : Yellow
Primary Product Material : Fluorosilicone
Dimensions
Compatible Cable Diameter Range : 4.7 - 12.7 MM [.185 - .5 INCH ]