TE Connectivity Rotary Valve Position Monitors 5000007958-SE

Description
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 30 Supply Voltage Range (VDC) : 30.5 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Address Range : 1 - 31 Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : ASi3.2 - AS-Interface Version 2.1 Hysteresis : < 3° Operational Use Specification : Common Industrial Areas Output Indicator Type : Yellow LED Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways Solenoid Connection : 2.5mm2 Plug-In Screw Terminal - 3 Ways Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 30 Supply Voltage Range (VDC) : 30.5 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Address Range : 1 - 31 Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : ASi3.2 - AS-Interface Version 2.1 Hysteresis : < 3° Operational Use Specification : Common Industrial Areas Output Indicator Type : Yellow LED Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways Solenoid Connection : 2.5mm2 Plug-In Screw Terminal - 3 Ways Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000007958-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000007958-SE
Rotary Valve Position Monitors 5000007958-SE
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 30 Supply Voltage Range (VDC) : 30.5 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Address Range : 1 - 31 Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : ASi3.2 - AS-Interface Version 2.1 Hysteresis : < 3° Operational Use Specification : Common Industrial Areas Output Indicator Type : Yellow LED Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways Solenoid Connection : 2.5mm2 Plug-In Screw Terminal - 3 Ways Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Product Weight : 250 G  [8.818 OZ ]

Configuration Features


  • Addressing Configuration Method : Dual Bank (A/B)

Dimensions


  • Nominal Operating Distance : 5 MM  [.197 INCH ]
  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 30
  • Supply Voltage Range (VDC) : 30.5
  • Switching Current (Max) (MAMP) : 100

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (2) Screws

Operation/Application


  • Address Range : 1 - 31
  • Diagnostic Function : Peripheral Failure - Open or Short Circuited Output
  • Electrical Configuration : ASi3.2 - AS-Interface Version 2.1
  • Hysteresis : < 3°
  • Operational Use Specification : Common Industrial Areas
  • Output Indicator Type : Yellow LED
  • Position Detection Method : Magnetic
  • Ripple (Max) (PCT) : 10
  • Watchdog Behavior : Output De-Energized by Lack of Communication

Termination Features


  • Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways
  • Solenoid Connection : 2.5mm2 Plug-In Screw Terminal - 3 Ways

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000007958-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000010418-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000009960-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 56080002-SE - TE Connectivity
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Valve Position Monitors - 5000006977-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details