TE Connectivity Connector Strain Relief 1-206062-5

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bulk Packaging Quantity : 800 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bulk Packaging Quantity : 800 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-206062-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-206062-5
Connector Strain Relief 1-206062-5
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bulk Packaging Quantity : 800 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 8.36 MM  [.329 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 800

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cir Clamp, 8.36Mm, Size 11, Thermoplstc; Connector Shell Size Amp Te Connectivity - 68K1437 - Newark, An Avnet Company
Chicago, IL, United States
Cir Clamp, 8.36Mm, Size 11, Thermoplstc; Connector Shell Size Amp Te Connectivity
68K1437
Cir Clamp, 8.36Mm, Size 11, Thermoplstc; Connector Shell Size Amp Te Connectivity 68K1437
CIR CLAMP, 8.36MM, SIZE 11, THERMOPLSTC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors RoHS Compliant: Yes

CIR CLAMP, 8.36MM, SIZE 11, THERMOPLSTC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site
Cable Clamp Kit, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity - 38AH6340 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
38AH6340
Cable Clamp Kit, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity 38AH6340
CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1-206062-5 68K1437
Product Name Connector Strain Relief Cir Clamp, 8.36Mm, Size 11, Thermoplstc; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 6-1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 213902-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
2 suppliers