TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 55031

Description
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:
Datasheet
Description
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
52F9193
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 52F9193
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:

NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52F9193
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA10K3A1AM - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
6 suppliers