TE Connectivity Thermistors 1624338-2

Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 3K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote Datasheet
Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 3K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1624338-2 - TE Connectivity
Berwyn, PA, United States
Thermistors
1624338-2
Thermistors 1624338-2
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 3K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .1
  • Resistance Value (OHM) : 3K

Operation/Application


  • Thermistor Mode of Operation : Positive Temperature Coefficient

Product Type Features


  • Package Size Code : 0805
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 1624338-2
Product Name Thermistors
Resistance (@25°C) 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624333-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
NTC Thermistors - 20033205-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details