TE Connectivity Wildlife Protection Covers 524581-000

Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 297 - 317 MM  [11.69 - 12.48 INCH ] Insulator Outside Skirt Diameter Range : 835 MM  [32.874 INCH ] Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 297 - 317 MM  [11.69 - 12.48 INCH ] Insulator Outside Skirt Diameter Range : 835 MM  [32.874 INCH ] Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 524581-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
524581-000
Wildlife Protection Covers 524581-000
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 297 - 317 MM  [11.69 - 12.48 INCH ] Insulator Outside Skirt Diameter Range : 835 MM  [32.874 INCH ] Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain, Glass
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 297 - 317 MM  [11.69 - 12.48 INCH ]
  • Insulator Outside Skirt Diameter Range : 835 MM  [32.874 INCH ]

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 524581-000
Product Name Wildlife Protection Covers
Material Porcelain, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CP5676-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
View Details
Wildlife Protection Covers - 891393-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details