TE Connectivity Distribution Insulators EN9544-000

Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1 KG  [2.205 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 535 MM  [21.06 INCH ] Section Length : 347 MM  [13.66 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 145 Dry AC Flashover (KV) : 105 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 215 MM  [8.46 INCH ] Nominal System Voltage (KV) : ≤ 25 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 85 Wet AC Withstand (KV) : 70 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1 KG  [2.205 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 535 MM  [21.06 INCH ] Section Length : 347 MM  [13.66 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 145 Dry AC Flashover (KV) : 105 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 215 MM  [8.46 INCH ] Nominal System Voltage (KV) : ≤ 25 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 85 Wet AC Withstand (KV) : 70 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9544-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9544-000
Distribution Insulators EN9544-000
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1 KG  [2.205 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 535 MM  [21.06 INCH ] Section Length : 347 MM  [13.66 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 145 Dry AC Flashover (KV) : 105 Dry AC Withstand (KV) : 90 Nominal Dry Arc : 215 MM  [8.46 INCH ] Nominal System Voltage (KV) : ≤ 25 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 85 Wet AC Withstand (KV) : 70 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Socket
  • Primary Product Color : Gray
  • Product Weight : 1 KG  [2.205 LB ]
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 535 MM  [21.06 INCH ]
  • Section Length : 347 MM  [13.66 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 145
  • Dry AC Flashover (KV) : 105
  • Dry AC Withstand (KV) : 90
  • Nominal Dry Arc : 215 MM  [8.46 INCH ]
  • Nominal System Voltage (KV) : ≤ 25
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 85
  • Wet AC Withstand (KV) : 70

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9544-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - CY2986-000 - TE Connectivity
Specs
BIL 3 kilovolts
View Details
Wildlife Protection Covers - CX7666-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 90 C (32 to 194 F)
View Details