TE Connectivity
Rotary Valve Position Monitors
5000005330-SE
Description
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Applicatio
n Electrical Configuration : Reed Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Applicatio
n Electrical Configuration : Reed Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Applicatio
n Electrical Configuration : Reed Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Application
- Electrical Configuration : Reed
- Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Rotary Position Sensors |
|
Product Number
|
5000005330-SE |
|
Product Name
|
Rotary Valve Position Monitors |
|
Operating Temperature
|
-4 to 140 F (-20 to 60 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details