TE Connectivity Rotary Valve Position Monitors 5000006300-SE

Description
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NC Contact Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Explosive Protection Marking : Ex ia IIC T6 G* IP66 / Ex tb IIIC T100°C Db IP66 IP Rating : IP66 Operation/Applicatio n Electrical Configuration : NAMUR - 2-Wires - NC Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Inductive Ripple (Max) (PCT) : 5 Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NC Contact Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Explosive Protection Marking : Ex ia IIC T6 G* IP66 / Ex tb IIIC T100°C Db IP66 IP Rating : IP66 Operation/Applicatio n Electrical Configuration : NAMUR - 2-Wires - NC Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Inductive Ripple (Max) (PCT) : 5 Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000006300-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000006300-SE
Rotary Valve Position Monitors 5000006300-SE
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NC Contact Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Explosive Protection Marking : Ex ia IIC T6 G* IP66 / Ex tb IIIC T100°C Db IP66 IP Rating : IP66 Operation/Applicatio n Electrical Configuration : NAMUR - 2-Wires - NC Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Inductive Ripple (Max) (PCT) : 5 Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Product Weight : 250 G  [8.818 OZ ]

Dimensions


  • Nominal Operating Distance : 2.43 MM  [.095 INCH ]
  • Nominal Sensing Distance : 3 MM  [.118 INCH ]
  • Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ]

Electrical Characteristics


  • Output Type : NC Contact
  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 400

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Explosive Protection Marking : Ex ia IIC T6 G* IP66 / Ex tb IIIC T100°C Db IP66
  • IP Rating : IP66

Operation/Application


  • Electrical Configuration : NAMUR - 2-Wires - NC
  • Hysteresis : < 5°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Position Detection Method : Inductive
  • Ripple (Max) (PCT) : 5

Termination Features


  • Sensor Connection : 2.5mm2 Plug-In Screw Terminal
  • Solenoid Connection : 2.5mm2 Plug-In Screw Terminal

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000006300-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000010444-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000011209-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000008979-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000003268-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details