TE Connectivity Rotary Valve Position Monitors 5000003268-SE

Description
Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 1.7 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Address Range : 0 - 99 Communication Mode : Master / Slave Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DP - Profibus DP Network Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 1.7 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Address Range : 0 - 99 Communication Mode : Master / Slave Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DP - Profibus DP Network Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000003268-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000003268-SE
Rotary Valve Position Monitors 5000003268-SE
Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 1.7 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Address Range : 0 - 99 Communication Mode : Master / Slave Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DP - Profibus DP Network Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Electrical Characteristics


  • Output Type : NO Contact
  • Output Voltage Drop (Max) (VDC) : 1.7
  • Switching Current (Max) (MAMP) : 50

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Cover Attachment Feature : (2) Screws

Operation/Application


  • Address Range : 0 - 99
  • Communication Mode : Master / Slave
  • Diagnostic Function : Peripheral Failure - Open or Short Circuited Output
  • Electrical Configuration : DP - Profibus DP Network
  • Hysteresis : < 7°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Output Indicator Type : Yellow LED
  • Output Protection : Thermal
  • Position Detection Method : Magnetic

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000003268-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000008933-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000003630-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000008330-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000012753-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details