TE Connectivity Inductive Proximity Sensors 5000005915-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 8 MM  [.315 INCH ] Product Diameter : 18 MM  [.709 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 200 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 8 MM  [.315 INCH ] Product Diameter : 18 MM  [.709 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 200 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000005915-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000005915-SE
Inductive Proximity Sensors 5000005915-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 8 MM  [.315 INCH ] Product Diameter : 18 MM  [.709 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 200 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector Usage Conditions Operating Environment : Potentially Explosive Atmosphere

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Connector 4 Pin

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 8 MM  [.315 INCH ]
  • Product Diameter : 18 MM  [.709 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]
  • Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 200

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : Micro LED on Connector

Usage Conditions


  • Operating Environment : Potentially Explosive Atmosphere
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005915-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000005538-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000003927-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection ASI
View Details
Inductive Proximity Sensors - 5000003270-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details