TE Connectivity ANSI Street Lighting Photocells 061496-000

Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Gray Dimensions Product Diameter : 74 MM  [2.93 INCH ] Product Height : 50 MM  [1.96 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 310 - 380 Surge Protection (JOU) : 180 Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 30 - 45 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial OFF/ON Ratio : 5:1 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 125 Product Availability Product Availability : Worldwide Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Gray Dimensions Product Diameter : 74 MM  [2.93 INCH ] Product Height : 50 MM  [1.96 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 310 - 380 Surge Protection (JOU) : 180 Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 30 - 45 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial OFF/ON Ratio : 5:1 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 125 Product Availability Product Availability : Worldwide Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 061496-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
061496-000
ANSI Street Lighting Photocells 061496-000
Body Features Compatible With Lamp Type : LED Primary Product Color : Gray Dimensions Product Diameter : 74 MM  [2.93 INCH ] Product Height : 50 MM  [1.96 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 310 - 380 Surge Protection (JOU) : 180 Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 30 - 45 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial OFF/ON Ratio : 5:1 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 125 Product Availability Product Availability : Worldwide Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Primary Product Color : Gray

Dimensions


  • Product Diameter : 74 MM  [2.93 INCH ]
  • Product Height : 50 MM  [1.96 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 310 - 380
  • Surge Protection (JOU) : 180

Housing Features


  • Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window

Industry Standards


  • Compatible With Agency/Standards Products : CSA
  • Compatible With Approved Standards Products : ANSI C136.10

Mechanical Attachment


  • Mounting Options : Locking

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60
  • Turn OFF Time Delay (SEC) : 30 - 45
  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Commercial
  • OFF/ON Ratio : 5:1
  • Warranty : 3 Years

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 125

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 061496-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 022528-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000003601-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000111-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3007113-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details