TE Connectivity Inductive Proximity Sensors 5000005437-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Product Length : 50 MM  [1.968 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 300 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Product Length : 50 MM  [1.968 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 300 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000005437-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000005437-SE
Inductive Proximity Sensors 5000005437-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Connector 4 Pin Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Product Length : 50 MM  [1.968 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 300 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector Usage Conditions Operating Environment : Potentially Explosive Atmosphere

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Connector 4 Pin

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 10 MM  [.394 INCH ]
  • Product Diameter : 30 MM  [1.181 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 300

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : Micro LED on Connector

Usage Conditions


  • Operating Environment : Potentially Explosive Atmosphere
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005437-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002364-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Capacitive Proximity Sensors - 5000000989-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.0200 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000000718-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open; Normally Closed
View Details