Body Features Product Weight : 110 G [3.88 OZ ]
Configuration Features Channel Configuration : 2 Inputs & 2 Outputs Number of Outputs : 2 Relay Output Configuration : 1 Relay With 1 Contact Per Output
Electrical Characteristics Current Consumption (Max) (MAMP) : 60 Isolation Voltage (VAC) : 1500 Output Type : Relay Supply Voltage Range (VDC) : 24 Switching Voltage (Max) (VAC) : 250 Switching Voltage (Max) (VDC) : 30
Housing Features Housing Material : PBT (Thermoplastic)
Industry Standards IP Rating : IP20
Mechanical Attachment Installation Method : In-Panel Network Cable Disconnection : Causes No Network Interruption Product Mount Type : DIN Rail
Operation/Applicatio
n Address Range : 0 - 63 Communication Mode : Polled Electrical Configuration : DN Network Input Process Data (Rx) : 1 Byte Operational Function : Digital I/O Connection
Product Type Features I/O Module Type : DeviceNet I/O Module
Signal Characteristics Baud Rate (KBP) : 125, 250, 500 Signal Type : Discrete
Termination Features Cable Connection : Thick or Thin DeviceNet Cable I/O Connection : 2.5mm2 Screw Terminal - 3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Proximity Sensor / Dry Contact / Output Relay Number of Inputs : 2 Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 110 G [3.88 OZ ]
Configuration Features
- Channel Configuration : 2 Inputs & 2 Outputs
- Number of Outputs : 2
- Relay Output Configuration : 1 Relay With 1 Contact Per Output
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 60
- Isolation Voltage (VAC) : 1500
- Output Type : Relay
- Supply Voltage Range (VDC) : 24
- Switching Voltage (Max) (VAC) : 250
- Switching Voltage (Max) (VDC) : 30
Housing Features
- Housing Material : PBT (Thermoplastic)
Industry Standards
Mechanical Attachment
- Installation Method : In-Panel
- Network Cable Disconnection : Causes No Network Interruption
- Product Mount Type : DIN Rail
Operation/Application
- Address Range : 0 - 63
- Communication Mode : Polled
- Electrical Configuration : DN Network
- Input Process Data (Rx) : 1 Byte
- Operational Function : Digital I/O Connection
Product Type Features
- I/O Module Type : DeviceNet I/O Module
Signal Characteristics
- Baud Rate (KBP) : 125, 250, 500
- Signal Type : Discrete
Termination Features
- Cable Connection : Thick or Thin DeviceNet Cable
- I/O Connection : 2.5mm2 Screw Terminal - 3 Ways
- Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions
- Electrical Protection : Thermal Short Circuit
- Field Device Type : Proximity Sensor / Dry Contact / Output Relay
- Number of Inputs : 2
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]