Electrical Characteristics Media Compatibility : Dry Gas
Industry Standards IP Rating : IP50
Other EU Throughput Rate HZ : 325
Product Type Features DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics Number of Channels : 64
Usage Conditions Accuracy (PCTFS) : ±.03
Electrical Characteristics
- Media Compatibility : Dry Gas
Industry Standards
Other
- EU Throughput Rate HZ : 325
Product Type Features
- DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics
Usage Conditions