TE Connectivity Inductive Proximity Sensors 5000000718-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 148 G  [5.22 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Operating Distance : 16.2 MM  [.637 INCH ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 148 G  [5.22 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Operating Distance : 16.2 MM  [.637 INCH ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000000718-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000000718-SE
Inductive Proximity Sensors 5000000718-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 148 G  [5.22 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Operating Distance : 16.2 MM  [.637 INCH ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Product Weight : 148 G  [5.22 OZ ]

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Operating Distance : 16.2 MM  [.637 INCH ]
  • Nominal Sensing Distance : 20 MM  [.787 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 60 x 60 MM  [2.36 x 2.36 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Operating Voltage Range (VDC) : 10 - 30
  • Sensor Voltage Drop With Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 100

Housing Features


  • Housing Series : Q1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : Micro LED on Connector
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000718-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000750-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000965-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Capacitive Proximity Sensors - 5000001247-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Photoelectric Proximity Sensors - 5000002595-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details