TE Connectivity Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100D20U6999

Description
CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 67T1837 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
67T1837
Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 67T1837
CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, DPST-NO, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 67T1837
Product Name Contactor, Dpst-No, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity - 47T1296 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 227 volts
View Details
Contactors - 3596-GXSB16CE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400244620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details