TE Connectivity DC Contactors 5-1616946-6

Description
Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT, SPST NO, SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 32 DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Wire Connector Termination Features Coil Termination : D-Sub
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT, SPST NO, SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 32 DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Wire Connector Termination Features Coil Termination : D-Sub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 5-1616946-6 - TE Connectivity
Berwyn, PA, United States
DC Contactors
5-1616946-6
DC Contactors 5-1616946-6
Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT, SPST NO, SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 32 DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Wire Connector Termination Features Coil Termination : D-Sub

Configuration Features


  • Auxiliary Switch Contact Arrangement : 3 SPDT, SPST NO, SPST NC

Contact Features


  • DC Contactor Contact Arrangement : SPST NO DB
  • DC Contactor Contact Current Rating (AMP) : 400
  • Pole Configuration : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 32
  • DC Contactor Coil Resistance (OHM) : 120
  • DC Contactor Coil Voltage Rating (VDC) : 28
  • DC Contactor Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • DC Contactor Mounting Type : Bus Bar
  • Mounting Plate : Without

Product Type Features


  • Arc Cover : Without
  • Contactor Type : Sealed
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Wire Connector

Termination Features


  • Coil Termination : D-Sub
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 5-1616946-6
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ECK250AAAPA HV CONTACTOR - 2-2071567-2 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details
2 suppliers
Contactors - 1616097-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 1616045-4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details