TE Connectivity Step Down Transformers 5-1611454-8

Description
Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 5-1611454-8 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
5-1611454-8
Step Down Transformers 5-1611454-8
Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side

Dimensions


  • Dimensions (INCH) : 3.562 x 2.41 x 2.219

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 480 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, One Side
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 5-1611454-8
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformer - 166-1-6609046-2 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
Step Down Transformers - 4-1672209-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details
Step Down Transformers - 2-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details