TE Connectivity Definite Purpose Contactors 5-1611004-2

Description
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 250 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Comment : Stranding must be split for 8 AWG wire. Torque (INLBS) : 25 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : Without Contactor Type : Definite Purpose Model : 96 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw, Quick Connect Termination Features Coil Termination : Quick Connect
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 250 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Comment : Stranding must be split for 8 AWG wire. Torque (INLBS) : 25 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : Without Contactor Type : Definite Purpose Model : 96 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw, Quick Connect Termination Features Coil Termination : Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 5-1611004-2 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
5-1611004-2
Definite Purpose Contactors 5-1611004-2
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 250 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Comment : Stranding must be split for 8 AWG wire. Torque (INLBS) : 25 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : Without Contactor Type : Definite Purpose Model : 96 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw, Quick Connect Termination Features Coil Termination : Quick Connect

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 30
  • Pole Configuration : 2

Dimensions


  • Wire Size (MMSQ) : 1.31 - 8.37
  • Wire Size (AWG) : 16 - 8

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 120
  • Definite Purpose Contactor Coil Resistance (OHM) : 250
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 120
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : UL Recognized, CSA Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Comment : Stranding must be split for 8 AWG wire.
  • Torque (INLBS) : 25

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Arc Cover : Without
  • Contactor Type : Definite Purpose
  • Model : 96
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 10-32 Screw, Quick Connect

Termination Features


  • Coil Termination : Quick Connect
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 5-1611004-2
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 844-1618416-5-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 2873596 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details