TE Connectivity Switch Knobs 5-1437622-4

Description
Body Features Primary Product Color : Black/Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Arrowhead
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black/Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Arrowhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 5-1437622-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
5-1437622-4
Switch Knobs 5-1437622-4
Body Features Primary Product Color : Black/Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Arrowhead

Body Features


  • Primary Product Color : Black/Natural
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Arrowhead
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 5-1437622-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1737-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
Knobs - 450-1751-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers