TE Connectivity Knobs KB700B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KB700B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Metal Black"

Buy Now Datasheet
Straight Knurl Knob W/ Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity - 77B7728 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurl Knob W/ Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity
77B7728
Straight Knurl Knob W/ Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity 77B7728
STRAIGHT KNURL KNOB W/ LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURL KNOB W/ LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KB700B1/4-ND 77B7728
Product Name Knobs Straight Knurl Knob W/ Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fluted Knobs - 32322 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Clamping Knobs - 199256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Ergostyle Grip Knob - EGK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Grips
Knob Material Plastic
View Details