"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:34.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes
Knob, 1.380 in. Diameter
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1726-ND | 57F2359 | 70156296 |
| Product Name | Knobs | Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity | Knob; Phenolic; 1.380 in.; 0.25 in. |
| Colors / Finishes Available | Black | ||
| Features | Indicator / Pointer; Skirted | ||
| Knob Material | Plastic | Plastic | |
| Material Description | Phenolic |