TE Connectivity Rocker Switches 5-1437595-2

Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None (On) Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Electrical Characteristics Rocker Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None (On) Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Electrical Characteristics Rocker Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 5-1437595-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
5-1437595-2
Rocker Switches 5-1437595-2
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None (On) Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Electrical Characteristics Rocker Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs

Body Features


  • Actuator Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None (On)
  • Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Rocker Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : 15/32" (Round Hole)

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : Without
  • Rocker Switch Type : Power

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 5-1437595-2
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1682-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
2 suppliers
Rocker Switches - 450-1028-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
View Details
4 suppliers
Rocker Switches - 1571986-8 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
View Details
4 suppliers