TE Connectivity Rocker Switches PRASD3-16F-BB000

Description
TE Connectivity PRASD3-16F-BB000
Request a Quote Datasheet
Description
TE Connectivity PRASD3-16F-BB000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 7182244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7182244
Rocker Switches 7182244
TE Connectivity PRASD3-16F-BB000

TE Connectivity PRASD3-16F-BB000

Supplier's Site
Rocker Switches - 7182244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7182244P
Rocker Switches 7182244P
TE Connectivity PRASD3-16F-BB000

TE Connectivity PRASD3-16F-BB000

Supplier's Site
Rocker Switches - 1640942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1640942
Rocker Switches 1640942
TE Connectivity PRASD3-16F-BB000

TE Connectivity PRASD3-16F-BB000

Supplier's Site
Rocker Switches - 450-1028-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1028-ND
Rocker Switches 450-1028-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches PRASD3-16F-BB000
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site
Rocker Switch, Spdt, 16A, 250Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 17AH9270 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 16A, 250Vac, Panel; Switch Operation Alcoswitch Te Connectivity
17AH9270
Rocker Switch, Spdt, 16A, 250Vac, Panel; Switch Operation Alcoswitch Te Connectivity 17AH9270
ROCKER SWITCH, SPDT, 16A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current Max:16A; RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 16A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current Max:16A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 7182244 7182244P 450-1028-ND PRASD3-16F-BB000 17AH9270
Product Name Rocker Switches Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 16A, 250Vac, Panel; Switch Operation Alcoswitch Te Connectivity
Momentary Contact Switch Function On-off-on On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick connect Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances RoHS RoHS UL Listed UL Listed RoHS
Length / Diameter 0.5118 inch (13 mm) 0.7559 inch (19.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 664553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Specs
Rocker Actuator Paddle; Paddle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details