TE Connectivity Slide Switches 5-1437580-0

Description
Body Features Actuator Color : Black Actuator Material : PPS Actuator Travel : 3.05 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 11.94 MM  [.47 INCH ] PCB Tail Length : 3.68 MM  [.145 INCH ] Width : 11.43 MM  [.45 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : PPS Actuator Travel : 3.05 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 11.94 MM  [.47 INCH ] PCB Tail Length : 3.68 MM  [.145 INCH ] Width : 11.43 MM  [.45 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 5-1437580-0 - TE Connectivity
Berwyn, PA, United States
Slide Switches
5-1437580-0
Slide Switches 5-1437580-0
Body Features Actuator Color : Black Actuator Material : PPS Actuator Travel : 3.05 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 11.94 MM  [.47 INCH ] PCB Tail Length : 3.68 MM  [.145 INCH ] Width : 11.43 MM  [.45 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : PPS
  • Actuator Travel : 3.05 MM  [.12 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-1, 5-4

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 11.94 MM  [.47 INCH ]
  • PCB Tail Length : 3.68 MM  [.145 INCH ]
  • Width : 11.43 MM  [.45 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Top
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Slide Switches - 5-1437580-0 - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
5-1437580-0
Slide Switches 5-1437580-0
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site Datasheet
Switches - Slide Switches 5-1437580-0
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
5-1437580-0
Slide Switches 5-1437580-0
Slide Switches MSSA211NGRA= DP SLIDE W/ RA TER

Slide Switches MSSA211NGRA= DP SLIDE W/ RA TER

Buy Now Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 5-1437580-0 5-1437580-0 5-1437580-0 5-1437580-0
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins PC Pin
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) DPDT Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.4000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1437579-9 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Slide Switches - ASE62-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers
Slide Switches - 1437581-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details