TE Connectivity Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity ASF2204.

Description
SWITCH, SLIDE, DPDT, 300mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 300mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 27AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
27AC0526
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity 27AC0526
SWITCH, SLIDE, DPDT, 300mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 300mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 27AC0526
Product Name Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS13AW - NKK Switches
Specs
Terminal Type Wire Wrap
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details