TE Connectivity Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-2.

Description
STRAIN RELIEF, 20WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:20POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:20CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
STRAIN RELIEF, 20WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:20POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:20CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity - 26AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity
26AC8007
Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity 26AC8007
STRAIN RELIEF, 20WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:20POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:20CONTACTS ROHS COMPLIANT: YES

STRAIN RELIEF, 20WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:20POSITIONS; STRAIN RELIEF MATERIAL:THERMOPLASTIC; NO. OF CONTACTS:20CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC8007
Product Name Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182658-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.25 inch (31.7 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details