TE Connectivity Rectangular Boots & Strain Relief 446450-4

Description
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 7.5 MM  [.295 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : Without Slit Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Bushing Stabilizing
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 7.5 MM  [.295 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : Without Slit Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Bushing Stabilizing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - 446450-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
446450-4
Rectangular Boots & Strain Relief 446450-4
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 7.5 MM  [.295 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : Without Slit Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Bushing Stabilizing

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Silicone Rubber

Configuration Features


  • Number of Modules : 3

Dimensions


  • Diameter : 7.5 MM  [.295 INCH ]

Mechanical Attachment


  • Mounting Hardware : Without

Other


  • Comment : Without Slit

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Bushing Stabilizing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 446450-4
Product Name Rectangular Boots & Strain Relief
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 446450-1 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Connector Strain Relief - 1-2308272-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - 1-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1-5088450-0 - TE Connectivity
Specs
Material PVC
Length 2.32 inch (58.93 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details