TE Connectivity High Speed Digital & Data Cable 426188-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Zerohal Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 6.07 MM  [.239 INCH ] Conductor Diameter Range : 2.26 MM  [.089 INCH ] Outside Cable Diameter : 11.43 MM  [.45 INCH ] Wire Size (MMSQ) : 3.3088 Wire Size (AWG) : 12 Electrical Characteristics Capacitance : .000027 PFM  [27 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Zerohal Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 6.07 MM  [.239 INCH ] Conductor Diameter Range : 2.26 MM  [.089 INCH ] Outside Cable Diameter : 11.43 MM  [.45 INCH ] Wire Size (MMSQ) : 3.3088 Wire Size (AWG) : 12 Electrical Characteristics Capacitance : .000027 PFM  [27 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 426188-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
426188-000
High Speed Digital & Data Cable 426188-000
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Zerohal Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 6.07 MM  [.239 INCH ] Conductor Diameter Range : 2.26 MM  [.089 INCH ] Outside Cable Diameter : 11.43 MM  [.45 INCH ] Wire Size (MMSQ) : 3.3088 Wire Size (AWG) : 12 Electrical Characteristics Capacitance : .000027 PFM  [27 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated Copper
  • Jacket Material : Zerohal
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 6.07 MM  [.239 INCH ]
  • Conductor Diameter Range : 2.26 MM  [.089 INCH ]
  • Outside Cable Diameter : 11.43 MM  [.45 INCH ]
  • Wire Size (MMSQ) : 3.3088
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Capacitance : .000027 PFM  [27 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 426188-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 55.77 ft (170 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 440900-001 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - 2480655-2 - TE Connectivity
Specs
Application RF
Product Type MCX Plug
Cable Shielding Brass
View Details
3 suppliers
High Speed Digital & Data Cable - 440107-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers