TE Connectivity High Speed Digital & Data Cable 440889-002

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.35 MM  [.053 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000183 PFM  [18.3 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.35 MM  [.053 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000183 PFM  [18.3 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440889-002 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440889-002
High Speed Digital & Data Cable 440889-002
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.35 MM  [.053 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000183 PFM  [18.3 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.35 MM  [.053 INCH ]
  • Conductor Diameter Range : .3 MM  [.012 INCH ]
  • Outside Cable Diameter : 2.29 MM  [.09 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Capacitance : .0000183 PFM  [18.3 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 440889-002 440889-002
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1437191-3-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2-2205130-4 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers