TE Connectivity High Speed Digital & Data Cable 420030-000

Description
Body Features Cable Color : Black Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.57 MM  [.101 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 4.45 MM  [.175 INCH ] Wire Size (MMSQ) : .653 Wire Size (AWG) : 18 Electrical Characteristics Capacitance : .0000271 PFM  [27.1 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.57 MM  [.101 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 4.45 MM  [.175 INCH ] Wire Size (MMSQ) : .653 Wire Size (AWG) : 18 Electrical Characteristics Capacitance : .0000271 PFM  [27.1 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 420030-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
420030-000
High Speed Digital & Data Cable 420030-000
Body Features Cable Color : Black Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.57 MM  [.101 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 4.45 MM  [.175 INCH ] Wire Size (MMSQ) : .653 Wire Size (AWG) : 18 Electrical Characteristics Capacitance : .0000271 PFM  [27.1 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 2.57 MM  [.101 INCH ]
  • Conductor Diameter Range : .91 MM  [.036 INCH ]
  • Outside Cable Diameter : 4.45 MM  [.175 INCH ]
  • Wire Size (MMSQ) : .653
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Capacitance : .0000271 PFM  [27.1 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 75

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 420030-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2081393-3 - TE Connectivity
Specs
Application RF
Product Type MATE-AX Jack
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 430061-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2323767-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers