TE Connectivity High Speed Digital & Data Cable 440010-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.65 MM  [.065 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000275 PFM  [27.5 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.65 MM  [.065 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000275 PFM  [27.5 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440010-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440010-000
High Speed Digital & Data Cable 440010-000
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.65 MM  [.065 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000275 PFM  [27.5 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.65 MM  [.065 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 2.59 MM  [.102 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .0000275 PFM  [27.5 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 76

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440010-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 52.49 ft (160 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 985357-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 440838-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers