TE Connectivity High Speed Digital & Data Cable 440088-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Diameter : 2.08 MM  [.082 INCH ] Shield Material : Copper Shield Plating Material : Silver Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 1.65 MM  [.065 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Diameter : 2.08 MM  [.082 INCH ] Shield Material : Copper Shield Plating Material : Silver Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 1.65 MM  [.065 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440088-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440088-000
High Speed Digital & Data Cable 440088-000
Body Features Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Diameter : 2.08 MM  [.082 INCH ] Shield Material : Copper Shield Plating Material : Silver Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 1.65 MM  [.065 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Coated Copper Clad Steel
  • Jacket Material : Thermorad S
  • Shield Diameter : 2.08 MM  [.082 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single, Round Braid

Dimensions


  • Cable Dielectric Diameter : 1.65 MM  [.065 INCH ]
  • Conductor Diameter Range : .38 MM  [.015 INCH ]
  • Outside Cable Diameter : 2.59 MM  [.102 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance : .0000172 PFM  [17.2 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : UK, US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440088-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 420051-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 480415-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 988831-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details