TE Connectivity High Frequency & RF Inductors 4-2176086-2

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 450 DC Resistance (OHM) : .52 Inductance (MICHEN) : .043 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.5 Other Inductor Quality Factor : 52 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 450 DC Resistance (OHM) : .52 Inductance (MICHEN) : .043 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.5 Other Inductor Quality Factor : 52 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-2176086-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-2176086-2
High Frequency & RF Inductors 4-2176086-2
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 450 DC Resistance (OHM) : .52 Inductance (MICHEN) : .043 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.5 Other Inductor Quality Factor : 52 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 450
  • DC Resistance (OHM) : .52
  • Inductance (MICHEN) : .043
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 2.5

Other


  • Inductor Quality Factor : 52

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 4-2176086-2
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Inductance Range 0.0430 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 8-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
High Frequency & RF Inductors - 5-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0092 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
EMC Chokes - 823905-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers