TE Connectivity High Frequency & RF Inductors 6-1624055-0

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .14 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .006 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .14 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .006 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624055-0 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624055-0
High Frequency & RF Inductors 6-1624055-0
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .14 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .006 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 8.7 MM  [.342 INCH ]
  • Product Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1500
  • DC Resistance (OHM) : .14
  • Inductance (MICHEN) : 47
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .006

Other


  • Inductor Quality Factor : 30

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency
  • Package Size Code : 0914

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 6-1624055-0
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1623978-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 100 microH
View Details
High Frequency & RF Inductors - 5-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers