TE Connectivity High Frequency & RF Inductors 4-1624112-7

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 420 DC Resistance (OHM) : .25 Inductance (MICHEN) : .02 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 420 DC Resistance (OHM) : .25 Inductance (MICHEN) : .02 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-1624112-7 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-1624112-7
High Frequency & RF Inductors 4-1624112-7
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 420 DC Resistance (OHM) : .25 Inductance (MICHEN) : .02 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 420
  • DC Resistance (OHM) : .25
  • Inductance (MICHEN) : .02
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 3

Other


  • Inductor Quality Factor : 25

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 4-1624112-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
4-1624112-7
Inductors, Chokes & Coils 4-1624112-7
Inductor

Inductor

Buy Now
Inductor, 20Nh, 3.5Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity - 01AH1153 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20Nh, 3.5Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity
01AH1153
Inductor, 20Nh, 3.5Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity 01AH1153
INDUCTOR, 20NH, 3.5GHZ, 0402, WIREWOUND; Inductance:20nH; Product Range:3650 Series; DC Current Rating:780mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.185ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 20NH, 3.5GHZ, 0402, WIREWOUND; Inductance:20nH; Product Range:3650 Series; DC Current Rating:780mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.185ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-1624112-7 4-1624112-7 01AH1153
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 20Nh, 3.5Ghz, 0402, Wirewound; Inductance Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0200 microH 0.0200 microH
Inductance Tolerance 5 (+/- %)
DCR 0.2500 ohms 0.1850 ohms
Unlock Full Specs
to access all available technical data