TE Connectivity DC Contactors 4-1616968-7

Description
Configuration Features Auxiliary Switch Contact Arrangement : 2PDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 200 Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 32 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : D-Sub Coil Termination Connection Type : D-Sub Mains Termination Connection Type : Bus Bar
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : 2PDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 200 Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 32 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : D-Sub Coil Termination Connection Type : D-Sub Mains Termination Connection Type : Bus Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 4-1616968-7 - TE Connectivity
Berwyn, PA, United States
DC Contactors
4-1616968-7
DC Contactors 4-1616968-7
Configuration Features Auxiliary Switch Contact Arrangement : 2PDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 200 Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 32 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : D-Sub Coil Termination Connection Type : D-Sub Mains Termination Connection Type : Bus Bar

Configuration Features


  • Auxiliary Switch Contact Arrangement : 2PDT
  • Number of Poles : 1

Contact Features


  • Contact Arrangement : SPST NO DB
  • Contact Current Rating (AMP) : 200

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage Rating (VDC) : 32
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Bus Bar

Product Type Features


  • Enclosure Type : Gasket Sealed

Termination Features


  • Auxiliary Termination Connection Type : D-Sub
  • Coil Termination Connection Type : D-Sub
  • Mains Termination Connection Type : Bus Bar
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 4-1616968-7
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101167-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 2798778 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details