TE Connectivity DC Contactors 1-1616058-5

Description
Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 31 DC Contactor Coil Resistance (OHM) : 16 DC Contactor Coil Voltage Rating (VDC) : 31 - 18 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : With Product Type Features Contactor Type : Gasket Sealed - Vented Terminal Configuration : 3/8-24 UNF-2A Stud Termination Features Coil Termination : 8-32 UNC-2A Stud
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 31 DC Contactor Coil Resistance (OHM) : 16 DC Contactor Coil Voltage Rating (VDC) : 31 - 18 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : With Product Type Features Contactor Type : Gasket Sealed - Vented Terminal Configuration : 3/8-24 UNF-2A Stud Termination Features Coil Termination : 8-32 UNC-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 1-1616058-5 - TE Connectivity
Berwyn, PA, United States
DC Contactors
1-1616058-5
DC Contactors 1-1616058-5
Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 31 DC Contactor Coil Resistance (OHM) : 16 DC Contactor Coil Voltage Rating (VDC) : 31 - 18 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : With Product Type Features Contactor Type : Gasket Sealed - Vented Terminal Configuration : 3/8-24 UNF-2A Stud Termination Features Coil Termination : 8-32 UNC-2A Stud

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPST NC

Contact Features


  • DC Contactor Contact Arrangement : SPST NO
  • DC Contactor Contact Current Rating (AMP) : 400
  • Pole Configuration : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 31
  • DC Contactor Coil Resistance (OHM) : 16
  • DC Contactor Coil Voltage Rating (VDC) : 31 - 18
  • DC Contactor Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • DC Contactor Mounting Type : Bottom
  • Mounting Plate : With

Product Type Features


  • Contactor Type : Gasket Sealed - Vented
  • Terminal Configuration : 3/8-24 UNF-2A Stud

Termination Features


  • Coil Termination : 8-32 UNC-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1-1616058-5
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2364573 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
2 suppliers
Contactors - 1616002-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
Contactors - 41-IHV100A6ANG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details