TE Connectivity Step Down Transformers 4-1611453-7

Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet
Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611453-7 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611453-7
Step Down Transformers 4-1611453-7
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.15 x 2.218

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Transformer, 24V, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity - 95C3171 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity
95C3171
Transformer, 24V, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity 95C3171
TRANSFORMER, 24V, 40VA; Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Wire Leaded; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, 24V, 40VA; Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Wire Leaded; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 4-1611453-7 95C3171
Product Name Step Down Transformers Transformer, 24V, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 8-1611454-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
Step Down Transformers - 2-1611447-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 10 VA
View Details
2 suppliers
Current Transformer; Ct Construction Crompton Te Connectivity - 09J4230 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
Step Down Transformers - 1-1672327-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details