TE Connectivity Current Transformer; Current Ratio Crompton Te Connectivity 2SHT-1250

Description
CURRENT TRANSFORMER; Current Ratio:125:5; Power Rating:2.5VA; Transformer Mounting:Panel Mount; Secondary Current Nom:5A; Product Range:-; Frequency Max:400Hz; Frequency Min:50Hz; Input Current:125A; Output Current:5A RoHS Compliant: NA
Description
CURRENT TRANSFORMER; Current Ratio:125:5; Power Rating:2.5VA; Transformer Mounting:Panel Mount; Secondary Current Nom:5A; Product Range:-; Frequency Max:400Hz; Frequency Min:50Hz; Input Current:125A; Output Current:5A RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Current Ratio Crompton Te Connectivity - 42M3905 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Current Ratio Crompton Te Connectivity
42M3905
Current Transformer; Current Ratio Crompton Te Connectivity 42M3905
CURRENT TRANSFORMER; Current Ratio:125:5; Power Rating:2.5VA; Transformer Mounting:Panel Mount; Secondary Current Nom:5A; Product Range:-; Frequency Max:400Hz; Frequency Min:50Hz; Input Current:125A; Output Current:5A RoHS Compliant: NA

CURRENT TRANSFORMER; Current Ratio:125:5; Power Rating:2.5VA; Transformer Mounting:Panel Mount; Secondary Current Nom:5A; Product Range:-; Frequency Max:400Hz; Frequency Min:50Hz; Input Current:125A; Output Current:5A RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3905
Product Name Current Transformer; Current Ratio Crompton Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details