TE Connectivity DC Contactors 4-1616058-1

Description
Configuration Features Auxiliary Switch Contact Arrangement : SPDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 300 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : 8-32 UNC-2A Stud Coil Termination Connection Type : 10-32 UNF-2A Stud Mains Termination Connection Type : 3/8-24 UNF-2A Stud
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : SPDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 300 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : 8-32 UNC-2A Stud Coil Termination Connection Type : 10-32 UNF-2A Stud Mains Termination Connection Type : 3/8-24 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 4-1616058-1 - TE Connectivity
Berwyn, PA, United States
DC Contactors
4-1616058-1
DC Contactors 4-1616058-1
Configuration Features Auxiliary Switch Contact Arrangement : SPDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 300 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : 8-32 UNC-2A Stud Coil Termination Connection Type : 10-32 UNF-2A Stud Mains Termination Connection Type : 3/8-24 UNF-2A Stud

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPDT
  • Number of Poles : 1

Contact Features


  • Contact Arrangement : SPST NO
  • Contact Current Rating (AMP) : 300

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Auxiliary) (INLBS) : 15
  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 112.5

Product Type Features


  • Enclosure Type : Gasket Sealed

Termination Features


  • Auxiliary Termination Connection Type : 8-32 UNC-2A Stud
  • Coil Termination Connection Type : 10-32 UNF-2A Stud
  • Mains Termination Connection Type : 3/8-24 UNF-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 4-1616058-1
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1-1616058-3-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
Contactors - 41-2071408-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 1618002-4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Definite Purpose Contactors - 5-1611006-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details